The LA-9ST4000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter being 9/16 inch. The calculated double shear strength for this pin is 47,200 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-9ST4000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |