The LA-9BR7000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions and shear strength ratings based on the pin diameter. The product is suitable for applications requiring reliable locking mechanisms and can be customized with different handle styles and grip lengths. Additional configurations and sizes, including metric options, are available upon request.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-9BR7000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |