Southco Lock Pins and Receptacles LA-8SW5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-8SW5000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter being 0.500 inches and a grip length of 5.000 inches. The calculated double shear strength of this pin is 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LA-8SW5000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter being 0.500 inches and a grip length of 5.000 inches. The calculated double shear strength of this pin is 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-8SW5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-8SW5000
Lock Pins and Receptacles LA-8SW5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-8SW5000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5mm Dia. BY 50mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 1.97 inch (50 mm)
Material Stainless
View Details
.025
Specs
Material Phosphor Bronze
View Details
Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details