Southco Lock Pins and Receptacles LA-8ST1000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-8ST1000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring durability and strength. It is available in various sizes, with the nominal pin diameter being 1/2 inch and a grip length of 1 inch. The calculated double shear strength for this pin is 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LA-8ST1000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring durability and strength. It is available in various sizes, with the nominal pin diameter being 1/2 inch and a grip length of 1 inch. The calculated double shear strength for this pin is 37,240 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-8ST1000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-8ST1000
Lock Pins and Receptacles LA-8ST1000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-8ST1000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Dome Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000004 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details
0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.7500 inch (19.05 mm)
View Details