LA-8ST is a spring-loaded ball detent pin in the LA/LJ series, featuring a T-handle style and a 1/2 inch pin diameter. It is hardened stainless steel, designed for push-to-install, pull-to-remove operation with a nominal grip length of 1.124 inches and a calculated maximum shear strength of 37,240 lbf.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-8ST |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |