LA-7ST6000 is a 7/16 inch diameter, T-handle style, single ball detent pin with a 0.600 inch grip length, designed for quick-release applications. The pin features a hardened stainless steel construction with precision-ground surfaces for strength and accuracy. It operates by pushing to install and pulling to remove, with a maximum shear rating of 28,460 lbf based on 60% of the material's ultimate tensile strength. The T-handle provides enhanced grip and control during removal. Dimensions are in inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-7ST6000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |