LA/LJ series quick-release pins are spring-loaded ball detent pins made of hardened stainless steel, designed for push-to-install and pull-to-remove applications. The part LA-6DL5000 corresponds to a 3/8-inch diameter pin with an L-handle style and a 0.500-inch grip length, featuring a single ball detent. The pin has a maximum shear rating of 20,860 lbf and a calculated double pin size of 0.421 inches. The handle style is L, and the pin is designed for precision and strength with hardened and ground construction.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-6DL5000 |
| Product Name | Lock Pins and Receptacles |
| Material | Stainless; Stainless Steel |