Southco Lock Pins and Receptacles LA-6BR7000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-6BR7000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with the nominal pin diameter being 3/8 inch. The calculated double shear strength for this pin is 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LA-6BR7000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with the nominal pin diameter being 3/8 inch. The calculated double shear strength for this pin is 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-6BR7000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-6BR7000
Lock Pins and Receptacles LA-6BR7000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-6BR7000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49662 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.9843 inch (25 mm)
View Details
2 in. Size Safety Pin (Type B)|Master File - SLB-SP200 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 2 inch (50.8 mm)
View Details
Magnet-lock Clamping Receptacle - QCMA - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Length 0.5906 to 0.6693 inch (15 to 17 mm)
View Details