The LA/LJ series consists of spring-loaded ball detent pins designed for push-to-install, pull-to-remove operation, constructed from hardened stainless steel for strength and precision. The part number LA-5ST7000 corresponds to a 5/16 inch diameter pin with a T-handle style and a grip length of 0.700 inch. Each pin has a calculated double pin size of 0.350 inch, a maximum shear rating of 14,440 lbf, and a recommended pin hole diameter tolerance of +0.0000/-0.0015 inch. Dimensions are given in inches. Handle styles include ring (R), ring with shoulder (W), L-handle (L), and T-handle (T).
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-5ST7000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |