Southco Lock Pins and Receptacles LA-5SL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-5SL2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various grip lengths and handle styles, including ring and L-handle options. Additional configurations and sizes, including metric options, can be requested. This product is suitable for applications requiring reliable locking mechanisms and ease of use.

Datasheet Summary
Powered by GS/AI

The LA-5SL2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. The nominal pin diameter is specified, and the product is available in various grip lengths and handle styles, including ring and L-handle options. Additional configurations and sizes, including metric options, can be requested. This product is suitable for applications requiring reliable locking mechanisms and ease of use.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-5SL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-5SL2000
Lock Pins and Receptacles LA-5SL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-5SL2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Shanks - 49601 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
4 in. Size Safety Pin (Type B)|Master File - SLB-SP400 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 4 inch (102 mm)
View Details
Precision One-touch Clamping Locator - CP741 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details