Southco Lock Pins and Receptacles LA-5CW5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-5CW5000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with specific dimensions tailored for different applications. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding environments. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LA-5CW5000 is a precision lock pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with specific dimensions tailored for different applications. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding environments. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-5CW5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-5CW5000
Lock Pins and Receptacles LA-5CW5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-5CW5000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Headed Helical Knurled Pin - Inch - Series FH300 - SPIROL
Specs
Pin Type Headed Pin
Bulk/Assorted Package Bulk
Design Units English
View Details
Split Pins - 2452653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6 inch (152 mm)
Material Mild Steel
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-160-12 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Button Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details