Southco Lock Pins and Receptacles LA-4DL5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-4DL5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter being 0.25 inches. The calculated double shear strength for this pin is approximately 9,200 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LA-4DL5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with the nominal pin diameter being 0.25 inches. The calculated double shear strength for this pin is approximately 9,200 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-4DL5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-4DL5000
Lock Pins and Receptacles LA-4DL5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-4DL5000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-167-16 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Ball-lock Clamping Pin - QCBA-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 inch (8 mm)
View Details
Coiled Spring Pins - Standard Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.3120 inch (7.92 mm)
View Details