The LA-3BW1000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes and grip lengths, with the specific dimensions for this part number not detailed in the provided datasheet. The calculated double shear strength for similar pins indicates robust performance, with values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-3BW1000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |