The LA/LJ series consists of spring-loaded ball detent pins made of hardened stainless steel, designed for push-to-install and pull-to-remove applications. The pins feature a hard-dened and ground surface for strength and precision, with shear values based on 60% of the material's ultimate tensile strength. Available in various diameters and grip lengths, the LA-3BR3000 corresponds to a 3/16 inch diameter pin with a 0.300 inch grip length and a single ball detent design, using a ring handle style. The series supports multiple handle styles and configurations, including ring and T-handle variants, with dimensions in inches.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-3BR3000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |