Southco Lock Pins and Receptacles LA-16ST6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-16ST6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring durability and strength. It is available in various sizes and configurations, with the ability to handle significant shear loads based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The LA-16ST6000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring durability and strength. It is available in various sizes and configurations, with the ability to handle significant shear loads based on 60% of the ultimate tensile strength of the material. This product is suitable for applications requiring reliable locking mechanisms and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-16ST6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-16ST6000
Lock Pins and Receptacles LA-16ST6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-16ST6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Spring Pins - Heavy Duty - Inch -  - SPIROL
Specs
Pin Type Coiled Spring Pins
Bulk/Assorted Package Bulk
Design Units English
View Details
Standard Round Stainless Steel Pull Dowels - 31601-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.2502 inch (6.36 mm)
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
T-handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease; T-Pin
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details