Southco Lock Pins and Receptacles LA-15DR2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-15DR2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It is designed to meet specific grip lengths and pin diameters, providing versatility for various engineering applications. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, making it suitable for demanding environments. Additional configurations and sizes may be available upon request.

Datasheet Summary
Powered by GS/AI

The LA-15DR2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring durability and strength. It is designed to meet specific grip lengths and pin diameters, providing versatility for various engineering applications. The calculated double shear strength of the pin is based on 60% of the ultimate tensile strength of the material, making it suitable for demanding environments. Additional configurations and sizes may be available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-15DR2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-15DR2000
Lock Pins and Receptacles LA-15DR2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-15DR2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Stainless Steel Pull Dowels - 31816-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
Split Pins - 2451507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
Expander System-Nut and Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
View Details