Southco Lock Pins and Receptacles LA-14BR6000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-14BR6000 is a quick-release lock pin designed for applications requiring secure fastening with ease of removal. It features a spring-loaded ball detent mechanism, which allows for simple push-to-install and pull-to-remove functionality. The pin is constructed from hardened stainless steel, ensuring durability and precision. The design includes a nominal pin diameter of 0.875 inches and a grip length of 6 inches. This product is suitable for applications that demand reliable performance under shear loads, with calculated double shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LA-14BR6000 is a quick-release lock pin designed for applications requiring secure fastening with ease of removal. It features a spring-loaded ball detent mechanism, which allows for simple push-to-install and pull-to-remove functionality. The pin is constructed from hardened stainless steel, ensuring durability and precision. The design includes a nominal pin diameter of 0.875 inches and a grip length of 6 inches. This product is suitable for applications that demand reliable performance under shear loads, with calculated double shear values based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes may be available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-14BR6000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-14BR6000
Lock Pins and Receptacles LA-14BR6000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-14BR6000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49601SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
Split Pins - 270091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.7500 inch (19.05 mm)
Material Steel
View Details
Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details