Southco Lock Pins and Receptacles LA-12DL5000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LA-12DL5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions and shear values based on the pin's diameter. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LA-12DL5000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is made from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions and shear values based on the pin's diameter. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-12DL5000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-12DL5000
Lock Pins and Receptacles LA-12DL5000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-12DL5000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Nut and Washer - Nut and Washer - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 0.5906 to 3.94 inch (15 to 100 mm)
Length 78.74 inch (2000 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Button Handle Ball Locking Pins - SVLP25CB10 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Spring Pins - Slotted -  - SPIROL
Specs
Pin Type Roll; Slotted Spring Pins
Bulk/Assorted Package Bulk
Design Units English; Metric
View Details