The LA/LJ series consists of spring-loaded, hardened stainless steel quick-release pins with a ball detent mechanism designed for push-to-install, pull-to-remove applications. The pins feature sheared ends and are specified in nominal diameters from 3/16 inch to 1 inch, with corresponding grip lengths and shear ratings up to 149,900 lbf based on 60% of the material's ultimate tensile strength. Handle styles include ring (R), ring with shoulder (W), L-handle (L), and T-handle (T), with grip lengths in thousandth-inch increments. Dimensions and shear values are provided for standard sizes, and metric variants are available on request.
Lock Pins and Receptacles
| bisco industries | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | LA-10BL3000 |
| Product Name | Lock Pins and Receptacles |
| Material | Steel |