The K5-2813-07 Draw Latch from bisco industries features a rotary design and is padlockable, providing enhanced security for applications. It operates with a lift and turn mechanism, ensuring consistent pull-up performance. The latch is constructed from steel with a zinc plating, suitable for various environments. It has a maximum working load of 275 lbf (1230 N) and operates effectively within a temperature range of -40°C to 80°C (-40¬?F to 175¬?F). Installation requires vò 5 (3/16) rivets or M5 (No. 10) flat head screws, which are not included. The latch compensates for mounting hole irregularities and panel variations, making it ideal for applications subject to shock and vibration.
High working loads, convenient mechanical advantage, and compact size are common advantages that make these Southco rotary draw latches a good choice for co-planar applications where space and strength are important functional considerations
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | K5-2813-07 | K5-2813-07 |
| Product Name | Link Lock Draw Latch, Large Size, Key Lockable, Steel, Bright | Draw Latches |
| Latch Types | Draw/Tension; Rotary | Draw/Tension |