The H3-60 large swinghandle is a zinc alloy latch sub-assembly with a sealed version meeting NEMA 4/IP66 standards, designed for door cutouts of 150mm x 25mm and compatible with door thicknesses of 0.9-3.2mm. It features a black powder-coated or satin chrome finish, a maximum static load rating of 250 N, and a locking mechanism that permits key removal only in the locked position. The part includes a panel gasket and optional padlock hasp, with mounting options for DIN profile or standard configurations. The part number H3-60-303-044 corresponds to a locking version keyed alike with the 333 key, and the suffix 044 indicates a satin chrome finish and sealed design, consistent with the series specifications.
Swinghandle & Multipoint Systems
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | H3-60-303-044 |
| Product Name | Swinghandle & Multipoint Systems |
| Handle Material | Metal |