Southco Swinghandle & Multipoint Systems H3-60-177-044

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-60-177-044 Swinghandle System from bisco industries is designed for medium to large door applications, accommodating door cutouts of 150mm x 25mm. It features a zinc alloy construction with options for black powder coating or satin chrome plating. The system supports multiple locking configurations, including a DIN profile, and is available in both sealed and non-sealed versions. The sealed variant meets NEMA 4/IP66 water intrusion standards, making it suitable for both indoor and outdoor use. The swinghandle can support a maximum static load of 250 N (56 lbf) and is compatible with door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Key removal in the unlocked position is only available on the non-sealed version. For enhanced functionality, a linear actuator can be ordered separately, allowing for integration with actuator plates and multi-point locking systems.

Datasheet Summary
Powered by GS/AI

The H3-60-177-044 Swinghandle System from bisco industries is designed for medium to large door applications, accommodating door cutouts of 150mm x 25mm. It features a zinc alloy construction with options for black powder coating or satin chrome plating. The system supports multiple locking configurations, including a DIN profile, and is available in both sealed and non-sealed versions. The sealed variant meets NEMA 4/IP66 water intrusion standards, making it suitable for both indoor and outdoor use. The swinghandle can support a maximum static load of 250 N (56 lbf) and is compatible with door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Key removal in the unlocked position is only available on the non-sealed version. For enhanced functionality, a linear actuator can be ordered separately, allowing for integration with actuator plates and multi-point locking systems.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-60-177-044 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-60-177-044
Swinghandle & Multipoint Systems H3-60-177-044
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-60-177-044
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34326 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Ledge Handle - PH5 - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Andonized Finish, Natural / Black Matte
Handle Material Metal
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details