Southco Swinghandle & Multipoint Systems H3-60-172-044

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-60-172-044 is a large swinghandle system designed for both indoor and outdoor applications. It features a zinc alloy construction with options for a black powder coat or satin chrome finish. This system supports multiple locking options, including a DIN profile, and is compatible with door cutouts of 150mm x 25mm. The handle is designed to accommodate door thicknesses ranging from 0.9mm to 3.2mm. The swinghandle system can withstand a maximum static load of 250 N (56 lbf) and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. Key removal in the unlocked position is only available on the non-sealed version. The product is modular, allowing for integration with linear actuators and rod systems, making it suitable for various locking configurations.

Datasheet Summary
Powered by GS/AI

The H3-60-172-044 is a large swinghandle system designed for both indoor and outdoor applications. It features a zinc alloy construction with options for a black powder coat or satin chrome finish. This system supports multiple locking options, including a DIN profile, and is compatible with door cutouts of 150mm x 25mm. The handle is designed to accommodate door thicknesses ranging from 0.9mm to 3.2mm. The swinghandle system can withstand a maximum static load of 250 N (56 lbf) and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. Key removal in the unlocked position is only available on the non-sealed version. The product is modular, allowing for integration with linear actuators and rod systems, making it suitable for various locking configurations.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-60-172-044 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-60-172-044
Swinghandle & Multipoint Systems H3-60-172-044
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-60-172-044
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Aluminum Instrumentation Handle - 513 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Handles - 164-1427U3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2670752 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.38 inches (35 mm)
View Details