Southco Swinghandle & Multipoint Systems H3-50-477-150

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-50-477-150 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and has a maximum static load capacity of 250 N (56 lbf). The product is suitable for door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Additional components such as cams and actuator plates are sold separately, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The H3-50-477-150 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and has a maximum static load capacity of 250 N (56 lbf). The product is suitable for door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Additional components such as cams and actuator plates are sold separately, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-50-477-150 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-50-477-150
Swinghandle & Multipoint Systems H3-50-477-150
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-50-477-150
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

NBG Assembly housing - NBG - NBG633/54.50/KLE/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34364 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Drawer Handles & Cabinet Handles - 2845590 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 1.02 inches (26 mm)
View Details
WIRE PULL - H-42-C-8 - H-42-C-8 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details