Southco Swinghandle & Multipoint Systems H3-50-440-044

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-50-440-044 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed variant meeting NEMA 4/IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and has a maximum static load capacity of 250 N (56 lbf). The product is suitable for door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches) and includes optional components such as a padlock hasp and various grip sizes. For applications requiring multi-point locking, additional components like cams and actuator plates must be ordered separately.

Datasheet Summary
Powered by GS/AI

The H3-50-440-044 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed variant meeting NEMA 4/IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and has a maximum static load capacity of 250 N (56 lbf). The product is suitable for door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches) and includes optional components such as a padlock hasp and various grip sizes. For applications requiring multi-point locking, additional components like cams and actuator plates must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-50-440-044 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-50-440-044
Swinghandle & Multipoint Systems H3-50-440-044
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-50-440-044
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-FPC640 - MDHL-FPC640 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 23.62 inches (600 mm)
View Details
Steel Clamping Levers - 16610 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.31 inches (33.35 mm)
View Details