Southco Swinghandle & Multipoint Systems H3-50-421-044

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-50-421-044 is a medium-sized swinghandle system designed for both sealed and non-sealed applications. It features a zinc alloy construction with options for a black powder-coated or satin chrome finish. The handle is compatible with door cutouts of 125mm x 25mm and supports a maximum static load of 250 N (56 lbf). The sealing version meets NEMA 4 / IP66 water intrusion standards, making it suitable for indoor and outdoor use. The product allows for multiple locking options, including a DIN profile, and requires a cam that is sold separately. It accommodates door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). The system is designed for easy integration with multi-point locking systems when additional components are ordered separately.

Datasheet Summary
Powered by GS/AI

The H3-50-421-044 is a medium-sized swinghandle system designed for both sealed and non-sealed applications. It features a zinc alloy construction with options for a black powder-coated or satin chrome finish. The handle is compatible with door cutouts of 125mm x 25mm and supports a maximum static load of 250 N (56 lbf). The sealing version meets NEMA 4 / IP66 water intrusion standards, making it suitable for indoor and outdoor use. The product allows for multiple locking options, including a DIN profile, and requires a cam that is sold separately. It accommodates door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). The system is designed for easy integration with multi-point locking systems when additional components are ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-50-421-044 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-50-421-044
Swinghandle & Multipoint Systems H3-50-421-044
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-50-421-044
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle for SBO ® 60/SBE ® 80 Red - 113952P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
View Details
Handles - HM1280-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing KG - KG - KG411-C -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details