Southco Swinghandle & Multipoint Systems H3-50-347-150

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-50-347-150 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed variant meeting NEMA 4 / IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and is suitable for indoor and outdoor use. The system has a maximum static load capacity of 250 N (56 lbf) and is compatible with door thicknesses ranging from 0.9mm to 3.2mm (0.035" to 0.126"). The latch sub-assembly and cam are sold separately, allowing for customization based on specific project requirements. Optional features include a padlock hasp for added security. This product is suitable for applications requiring reliable access control and durability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The H3-50-347-150 is a medium-sized swinghandle system designed for use in various applications, featuring a zinc alloy construction with options for black powder coating or satin chrome plating. It accommodates door cutouts of 125mm x 25mm and is available in both sealed and non-sealed versions, with the sealed variant meeting NEMA 4 / IP66 water intrusion standards. The swinghandle supports multiple locking options, including a DIN profile, and is suitable for indoor and outdoor use. The system has a maximum static load capacity of 250 N (56 lbf) and is compatible with door thicknesses ranging from 0.9mm to 3.2mm (0.035" to 0.126"). The latch sub-assembly and cam are sold separately, allowing for customization based on specific project requirements. Optional features include a padlock hasp for added security. This product is suitable for applications requiring reliable access control and durability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-50-347-150 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-50-347-150
Swinghandle & Multipoint Systems H3-50-347-150
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-50-347-150
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing NBGLC - NBGLC Housing - NBGLC32.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Drawer Handles & Cabinet Handles - 2670774 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.77 inches (45 mm)
View Details