Southco Swinghandle & Multipoint Systems H3-50-122-144

Description
Swinghandle & Multipoint Systems
Request a Quote
Description
Swinghandle & Multipoint Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H3-50-122-144 Swinghandle system is designed for medium door cutouts, measuring 125mm x 25mm. It features a zinc alloy construction with options for black powder coating or satin chrome plating. This system supports multiple locking options, including a DIN profile, and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. The maximum static load capacity is 250 N (56 lbf), and it accommodates door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Key removal in the unlocked position is only available on the non-sealed version. The product is suitable for both indoor and outdoor applications, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The H3-50-122-144 Swinghandle system is designed for medium door cutouts, measuring 125mm x 25mm. It features a zinc alloy construction with options for black powder coating or satin chrome plating. This system supports multiple locking options, including a DIN profile, and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. The maximum static load capacity is 250 N (56 lbf), and it accommodates door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches). Key removal in the unlocked position is only available on the non-sealed version. The product is suitable for both indoor and outdoor applications, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Swinghandle & Multipoint Systems - H3-50-122-144 - bisco industries
Anaheim, CA, United States
Swinghandle & Multipoint Systems
H3-50-122-144
Swinghandle & Multipoint Systems H3-50-122-144
Swinghandle & Multipoint Systems

Swinghandle & Multipoint Systems

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Handles and Pulls (industrial)
Product Number H3-50-122-144
Product Name Swinghandle & Multipoint Systems
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Supports with Cam Handle - BJ362 - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body / Pin: S45C Steel; Piston: SCM440 Steel ; Cam Handle: Die Cast Zinc
View Details
Aluminum Revolving and Solid Handles - 21951 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.3/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details