The H3-50-101-050 is a zinc alloy swinghandle system designed for both indoor and outdoor applications. It features multiple locking options, including a DIN profile, and is available in medium (125mm x 25mm) and large (150mm x 25mm) door cutouts. The handle is offered in a black powder-coated or satin chrome-plated finish, while the cam is made of steel and zinc plated. This swinghandle system can support a maximum static load of 250 N (56 lbf) and is available in both sealed and non-sealed versions, with the sealed version meeting NEMA 4/IP66 water intrusion standards. The product accommodates door thicknesses ranging from 0.9 to 3.2 mm (0.035 to 0.126 inches) and allows for key removal in the unlocked position only on the non-sealed version. For applications requiring linear or rotational systems, the H3 series provides flexibility, and additional components such as linear actuators and rod adaptors can be ordered separately to enhance functionality.
Swinghandle & Multipoint Systems
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | H3-50-101-050 |
| Product Name | Swinghandle & Multipoint Systems |
| Handle Material | Metal |