The F2-10-250-2 is part of the Swinghandle & Multipoint Systems designed for indoor enclosures. This system operates outside the enclosure's seal and engages when the door is up to 15 mm (.59 in) away from the closed position. It consists of an actuator assembly, two rod assemblies, and keepers, which must be ordered separately based on the number of latches specified. The materials used include PC/ABS plastic in black, along with zinc alloy and steel components that are zinc plated. The system can support a maximum static load of 100 N (22 lbf) per latch point, with a total capacity of 500 N (112 lbf) for the entire system. The plastic components have a flammability rating of UL94-VO. Installation requires M5 press-in studs or non-flanged weld studs, with specific latch installation stud locations detailed in the datasheet.
Swinghandle & Multipoint Systems
| bisco industries | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | F2-10-250-2 |
| Product Name | Swinghandle & Multipoint Systems |
| Handle Length | 9.84 inches (250 mm) |