Southco Surface Mount Hinge, 78mm size, with Mounting CSK Holes,Polyamide, Black EH-DHIF-5896

Description
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
Request a Quote
Description
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 78mm size, with Mounting CSK Holes,Polyamide, Black - EH-DHIF-5896 - Southco
Concordville, PA, United States
Surface Mount Hinge, 78mm size, with Mounting CSK Holes,Polyamide, Black
EH-DHIF-5896
Surface Mount Hinge, 78mm size, with Mounting CSK Holes,Polyamide, Black EH-DHIF-5896
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.

Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number EH-DHIF-5896
Product Name Surface Mount Hinge, 78mm size, with Mounting CSK Holes,Polyamide, Black
Length 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Articulating Constant Torque Hinge, 12in.lb Torque, Aluminum Alloy, Silver - AH-2E-2012A2-70 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers