Southco Surface Mount Hinge, 40 mm size, with Threadstuds and Nuts, Nylon, Black EH-5B-4GT4-20

Description
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
Request a Quote
Description
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Hinge, 40 mm size, with Threadstuds and Nuts, Nylon, Black - EH-5B-4GT4-20 - Southco
Concordville, PA, United States
Surface Mount Hinge, 40 mm size, with Threadstuds and Nuts, Nylon, Black
EH-5B-4GT4-20
Surface Mount Hinge, 40 mm size, with Threadstuds and Nuts, Nylon, Black EH-5B-4GT4-20
Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.

Multiple choices of EH Hinge designs and mounting styles offer different looks, functionality and levels of vandal resistance. This family of hinges includes several distinct mounting designs and material options to suit varied enclosure configurations and functional demands.

Supplier's Site

Technical Specifications

  Southco
Product Category Hinges (industrial)
Product Number EH-5B-4GT4-20
Product Name Surface Mount Hinge, 40 mm size, with Threadstuds and Nuts, Nylon, Black
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 10.7 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-695R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Positioning Hinge, Free Swinging , Stainless Steel Detent Tube, Natural, Black - C6-220 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Lift-Off Hinge In-line Knuckle Style, Stainless Steel, Polished - 96-99-397-24 - Southco
Specs
Length 3.31 inch (84 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details