Southco Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Chrome Plated, Satin E6-60-420R-20

Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Description
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E6-60-420R-20 external hinge from bisco industries features a constant torque mechanism that allows it to hold in any position without requiring adjustments. It is designed for both forward and reverse rotation applications. The hinge has a maximum static radial and axial load capacity of 200 N (45 lbf) and an average ultimate load of 1,400 N (315 lbf). It is constructed from a zinc alloy with a black paint finish, ensuring durability and resistance to wear. The hinge is rated for 20,000 cycles within ±20% of its static torque specification, making it suitable for applications requiring reliable performance over time. Installation requires M3 screws, which are not included.

Datasheet Summary
Powered by GS/AI

The E6-60-420R-20 external hinge from bisco industries features a constant torque mechanism that allows it to hold in any position without requiring adjustments. It is designed for both forward and reverse rotation applications. The hinge has a maximum static radial and axial load capacity of 200 N (45 lbf) and an average ultimate load of 1,400 N (315 lbf). It is constructed from a zinc alloy with a black paint finish, ensuring durability and resistance to wear. The hinge is rated for 20,000 cycles within ±20% of its static torque specification, making it suitable for applications requiring reliable performance over time. Installation requires M3 screws, which are not included.

Suppliers

Company
Product
Description
Supplier Links
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Chrome Plated, Satin - E6-60-420R-20 - Southco
Concordville, PA, United States
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Chrome Plated, Satin
E6-60-420R-20
Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Chrome Plated, Satin E6-60-420R-20
Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Southco’s line of Constant Torque Position Control Hinges provide constant resistance throughout the entire range of motion, enabling users to easily position doors, display screens and other mounted components and hold them securely at any desired angle – fully opened, fully closed or anywhere in between. Hinges are available in a wide variety of sizes, materials and torque ranges to satisfy application needs across industries.

Supplier's Site
External Hinges - E6-60-420R-20 - bisco industries
Anaheim, CA, United States
External Hinges
E6-60-420R-20
External Hinges E6-60-420R-20
External Hinges

External Hinges

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Hinges (industrial) Hinges (industrial)
Product Number E6-60-420R-20 E6-60-420R-20
Product Name Constant Torque Hinge, Asymmetric, Forward Torque 1.4 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Chrome Plated, Satin External Hinges
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-226 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Concealed Hinges - C6-24-P - bisco industries
Specs
Hinge Type Concealed
View Details