Southco Quarter-Turn Cam Latch, Key Locking Wing, 23mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black E5-9-335-520

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-9-335-520 Cam Latch is a modular and configurable locking solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch can be operated using a tool, providing security and ease of use in restricted access situations. It is designed for single hole installation and includes a latched/unlatched indicator. The maximum static load capacity is 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. The product is shipped with the latch and cam either separately or pre-assembled, depending on the specific configuration.

Datasheet Summary
Powered by GS/AI

The E5-9-335-520 Cam Latch is a modular and configurable locking solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch can be operated using a tool, providing security and ease of use in restricted access situations. It is designed for single hole installation and includes a latched/unlatched indicator. The maximum static load capacity is 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. The product is shipped with the latch and cam either separately or pre-assembled, depending on the specific configuration.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, Key Locking  Wing, 23mm  Grip, Not Sealed, Zinc Alloy, Powder Coat, Black - E5-9-335-520 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, Key Locking Wing, 23mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black
E5-9-335-520
Quarter-Turn Cam Latch, Key Locking Wing, 23mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black E5-9-335-520
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-9-335-520 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-9-335-520
Cam Latches E5-9-335-520
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-9-335-520 E5-9-335-520
Product Name Quarter-Turn Cam Latch, Key Locking Wing, 23mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products