The E5-8-135-161 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a tool-operated mechanism and is constructed from 304 stainless steel, providing durability and corrosion resistance. The latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product supports a range of grip options and can be customized with different cam styles to accommodate specific installation requirements. It is designed for easy installation, with some models shipped pre-assembled, while others may require separate ordering of the latch and cam. The maximum static load capacity is 550 N (124 lbf) for the 304 stainless steel version. This latch is ideal for engineers seeking a reliable and versatile locking solution for their projects.
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | E5-8-135-161 |
| Product Name | Cam Latches |