The E5-8-135-141 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product offers multiple access styles, including tool-operated and key-operated options, enhancing security and usability. It is designed for easy installation, with some models shipped pre-assembled. The E5 series allows for customization in terms of grip and cam selection, accommodating different door thicknesses and operational requirements. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance in demanding applications.
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | E5-8-135-141 |
| Product Name | Cam Latches |