The E5-8-045-UU1 cam latch from SOUTHCO is a modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch is tool-operated and has a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with a single hole for mounting and a maximum tightening torque of 20 N¬?m for the mounting nut. The E5 series allows for customization in terms of access styles and materials, providing flexibility for different design requirements.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-8-045-UU1 | E5-8-045-UU1 |
| Product Name | Quarter-Turn Cam Latch, 7 mm Square Shuttered Recess, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |