The E5-8-035-221 cam latch from Southco is a highly modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The latch can be operated using various styles, including tool-operated and key-operated options, providing flexibility for different access requirements. It is designed for easy installation, with some models shipped pre-assembled. The E5 series allows for customization in terms of grip, cam selection, and finish, making it adaptable to specific project needs. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, indicating robust performance.
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | E5-8-035-221 |
| Product Name | Cam Latches |