The E5-8-032-091 cam latch from Southco is a modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch is suitable for tool operation and has a fixed grip, making it ideal for secure access in environments that require NEMA 4 / IP65 sealing standards. The product supports a maximum static load of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with a single hole for mounting and a maximum tightening torque of 20 N¬?m for the mounting nut. The latch can be customized with different access styles and materials, allowing engineers to select options that best fit their specific project requirements.
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | E5-8-032-091 |
| Product Name | Cam Latches |