The E5-8-025-141 cam latch from Southco is a highly modular and configurable solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch is suitable for NEMA 4 / IP65 sealing standards, making it ideal for environments where moisture and dust protection are essential. The latch can be operated using tools or keys, providing flexibility in access control. It supports a maximum static load of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. The E5 series allows for customization in terms of grip, cam styles, and finishes, catering to specific design and functional requirements. Installation is straightforward, with options for separate or pre-assembled components.
| bisco industries | |
|---|---|
| Product Category | Quarter Turn Fasteners |
| Product Number | E5-8-025-141 |
| Product Name | Cam Latches |