The E5-77-1-12 Compression Latch from SOUTHCO is designed for tool-operated applications, featuring a robust galvanized steel construction. It is suitable for environments requiring NEMA 4 / IP65 sealing standards, ensuring protection against dust and water ingress. The latch has a fixed grip and is compatible with various mounting styles, allowing for flexibility in installation. The total grip can be adjusted based on the door thickness and gasket compression, making it adaptable to different applications. This latch is ideal for engineers seeking a reliable and customizable solution for securing access points in various equipment and enclosures.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-77-1-12 | E5-77-1-12 |
| Product Name | Vise Action® Compression Latch, Large Size, Steel, Pre-plated | Compression Latches |
| Latch Types | Compression; Cam | Compression |