The E5-6609 Cam Latch from Southco is designed for tool-operated applications and features a fixed grip. It is constructed from stainless steel, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are critical. The E5 series is known for its modularity, allowing for easy customization through interchangeable components such as access style drivers, latch bodies, and cams. The E5-6609 is compatible with various grip options and can accommodate different door thicknesses, making it versatile for a range of applications. The maximum static load capacity for this latch is 670 N (150 lbf) when using 316 stainless steel. Installation is straightforward, with specific torque requirements for mounting.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-6609 | E5-6609 |
| Product Name | Quarter-Turn Cam Latch Cam, 34.7mm Grip, Zinc Alloy, Chrome Plated | Cam Latches |
| Latch Types | Cam | Cam |