The E5-4001 Compression Latch from Southco is designed for modularity and ease of configuration, making it suitable for various applications. It features a tool-operated mechanism and is constructed from durable materials, including 304 or 316 stainless steel, which provide corrosion resistance. The latch meets NEMA 4 / IP65 sealing standards, ensuring protection against dust and water ingress. This latch is compatible with a range of cam options, allowing for adjustable grip and functionality tailored to specific requirements. The E5-4001 can accommodate different grip ranges and is designed for single-hole installation, simplifying the mounting process. It is also available with a detent option to prevent accidental cam movement. The maximum static load capacity is 670 N (150 lbf) for the 316 stainless steel version, making it robust for demanding applications.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-4001 | E5-4001 |
| Product Name | VISE ACTION® Compression Latch, Large Size, Steel, Zinc Plate, Bright chromate | Compression Latches |
| Latch Types | Compression; Cam | Compression |