The E5-2-195-161 Cam Latch from SOUTHCO is a modular and configurable latch solution designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application needs. The latch is available in multiple finishes, including chrome plating and black powder coating, to match aesthetic requirements. It supports various operating styles, including hand-operated and tool-operated options, providing flexibility for different installation scenarios. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, ensuring reliable performance under load. Installation is straightforward, with some models shipped pre-assembled, while others may require separate ordering of the latch and cam.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-195-161 | E5-2-195-161 |
| Product Name | Quarter-Turn Cam Latch, Bellcore Electronics, 38mm Grip, Sealed, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |