The E5-2-125-121 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application requirements. The latch is tool-operated and designed for a fixed grip, with a maximum static load capacity of 550 N (124 lbf) for 304 stainless steel and 670 N (150 lbf) for 316 stainless steel. Installation is straightforward, with options for separate or pre-assembled components. This product is ideal for engineers seeking a reliable and adaptable locking solution for their projects.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-125-121 | E5-2-125-121 |
| Product Name | Quarter-Turn Cam Latch, Tall wing, 30mm Grip, Sealed, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |