The E5-2-111-131 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The E5 series allows for customization through interchangeable components, including different access styles, latch bodies, and cams, which can be selected based on specific application requirements. The latch is available in multiple finishes, including chrome plating and black powder coating, to match aesthetic and functional needs. Installation is straightforward, with options for tool-operated or key-operated access, enhancing security and usability. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance in demanding conditions.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-111-131 | E5-2-111-131 |
| Product Name | Quarter-Turn Cam Latch, Short wing, 32mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |