Southco Quarter-Turn Cam Latch, Short wing, 18mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-111-060

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-2-111-060 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application needs. The E5 series offers multiple operating styles, including hand-operated and tool-operated options, enhancing versatility for different installation scenarios. The latch is designed for easy installation, with some models shipped pre-assembled, while others may require separate ordering of the latch and cam. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance under load.

Datasheet Summary
Powered by GS/AI

The E5-2-111-060 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product allows for customization through interchangeable components, including access style drivers, latch bodies, and cams, which can be selected based on specific application needs. The E5 series offers multiple operating styles, including hand-operated and tool-operated options, enhancing versatility for different installation scenarios. The latch is designed for easy installation, with some models shipped pre-assembled, while others may require separate ordering of the latch and cam. Maximum static load ratings are 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance under load.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, Short wing, 18mm  Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright - E5-2-111-060 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, Short wing, 18mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright
E5-2-111-060
Quarter-Turn Cam Latch, Short wing, 18mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright E5-2-111-060
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-2-111-060 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-2-111-060
Cam Latches E5-2-111-060
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-2-111-060 E5-2-111-060
Product Name Quarter-Turn Cam Latch, Short wing, 18mm Grip, Not Sealed, Zinc Alloy, Chrome Plated, Bright Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products

Compression Latches - 24-20-201-10 - bisco industries
Specs
Latch Types Compression
View Details
Magnetic Latch, Snap-In- Round hole, 24 N  Rated Load, Small Size, Black - 02-20-412-10 - Southco
Specs
Operation Magnetic
Materials Plastic; Plastic
View Details
2 suppliers
Compression Latches - 16-10-211-14 - bisco industries
Specs
Latch Types Compression
View Details
Draw Latches - 07-11-102-11 - bisco industries
Specs
Latch Types Draw/Tension
View Details