The E5-2-085-011 Cam Latch from Southco is designed for modularity and ease of configuration, making it suitable for various applications. It features a stainless steel construction, ensuring durability and resistance to corrosion. This latch meets NEMA 4 / IP65 sealing standards, providing protection against dust and water ingress. The product is available in multiple access styles, including tool-operated and key-operated options, allowing for flexibility in operation based on user needs. The latch can accommodate different grip requirements and is compatible with a range of cams for enhanced functionality. Installation is straightforward, with some variants shipped pre-assembled. The E5 series is recognized for its cost-effectiveness and adaptability, making it a practical choice for engineers seeking reliable latching solutions.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-085-011 | E5-2-085-011 |
| Product Name | Quarter-Turn Cam Latch, 8 mm Square Recess, 8mm Grip, Sealed, Zinc Alloy, Powder Coat, Black | Cam Latches |
| Latch Types | Cam | Cam |