The E5-2-071-141 Cam Latch from Southco is a modular and configurable latch designed for a variety of applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch meets NEMA 4 / IP65 sealing standards, making it suitable for environments where moisture and dust protection are essential. The product offers multiple access styles, including tool-operated and key-operated options, enhancing its versatility for different security needs. The E5 series allows for easy customization through interchangeable components, such as the latch body and cam, to fit specific design requirements. Installation is straightforward, with some models shipped pre-assembled, while others may require separate ordering of the latch and cam. The maximum static load capacity is 550 N for 304 stainless steel and 670 N for 316 stainless steel, providing reliable performance in demanding applications.
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
| Southco | bisco industries | |
|---|---|---|
| Product Category | Latches | Latches |
| Product Number | E5-2-071-141 | E5-2-071-141 |
| Product Name | Quarter-Turn Cam Latch, 5 mm Double Bitted Recess, 34mm Grip, Sealed, Zinc Alloy, Chrome Plated, Bright | Cam Latches |
| Latch Types | Cam | Cam |