Southco Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black E5-2-045-150

Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Description
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E5-2-045-150 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch is suitable for environments requiring NEMA 4 / IP65 sealing standards, making it ideal for outdoor or harsh conditions. The latch can be operated using a tool, providing secure access control. It supports a maximum static load of 550 N (124 lbf) for the 304 stainless steel version. The E5 series allows for customization in terms of grip, cam styles, and finishes, enabling engineers to tailor the latch to specific project requirements. Installation is straightforward, with options for separate or pre-assembled components.

Datasheet Summary
Powered by GS/AI

The E5-2-045-150 Cam Latch from Southco is a modular and configurable latch designed for various applications. It features a stainless steel construction, ensuring durability and corrosion resistance. This latch is suitable for environments requiring NEMA 4 / IP65 sealing standards, making it ideal for outdoor or harsh conditions. The latch can be operated using a tool, providing secure access control. It supports a maximum static load of 550 N (124 lbf) for the 304 stainless steel version. The E5 series allows for customization in terms of grip, cam styles, and finishes, enabling engineers to tailor the latch to specific project requirements. Installation is straightforward, with options for separate or pre-assembled components.

Suppliers

Company
Product
Description
Supplier Links
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm  Grip, Not Sealed, Zinc Alloy, Powder Coat, Black - E5-2-045-150 - Southco
Concordville, PA, United States
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black
E5-2-045-150
Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black E5-2-045-150
These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle

Supplier's Site
Cam Latches - E5-2-045-150 - bisco industries
Anaheim, CA, United States
Cam Latches
E5-2-045-150
Cam Latches E5-2-045-150
Cam Latches

Cam Latches

Supplier's Site Datasheet

Technical Specifications

  Southco bisco industries
Product Category Latches Latches
Product Number E5-2-045-150 E5-2-045-150
Product Name Quarter-Turn Cam Latch, 7 mm Square Recess, 36mm Grip, Not Sealed, Zinc Alloy, Powder Coat, Black Cam Latches
Latch Types Cam Cam
Unlock Full Specs
to access all available technical data

Similar Products

Flush Cam Latch - 24-20-302-35 - Southco
Specs
Latch Types Cam
Materials Stainless; Stainless Steel
View Details
2 suppliers
Compression Latches - 14-99-200-64 - bisco industries
Specs
Latch Types Compression
View Details
Magnetic Latch, Snap-In- Round hole, 24 N  Rated Load, Small Size, Black - 02-20-412-10 - Southco
Specs
Operation Magnetic
Materials Plastic; Plastic
View Details
2 suppliers